EN
  • EN
  • DE

DS26518

Part No DS26518
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 8-Port T1/E1/J1 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169183-DS26518
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26518 CAD Model

Description

The DS26518 from Maxim Integrated is a versatile and high-performance T1/E1/J1 transceiver designed to meet the needs of complex telecommunications systems. This integrated circuit provides a complete interface between digital and line-side equipment, making it an ideal solution for network infrastructure, wireless base stations, gateways, and other telecommunications applications.

The DS26518 features dual transmitters and receivers, supporting both T1 (1.544Mbps) and E1 (2.048Mbps) data rates, as well as J1 mode. It includes crystal-less jitter attenuation, which simplifies design and reduces external component count. The transceiver is capable of long-haul and short-haul line interface for full flexibility in various network topologies.

With its robust feature set, the DS26518 offers integrated line build-out (LBO) and pulse mask shaping, which ensures compliance with stringent telecommunications standards. The device also provides diagnostic capabilities, including a built-in BERT (Bit Error Rate Tester) for line integrity testing and performance monitoring.

The transceiver's flexible LIU (Line Interface Unit) mode allows it to interface with a wide range of physical media, including twisted pair copper wires and fiber optic lines. This feature, along with the device's low power consumption and small footprint, makes it an efficient and space-saving choice for high-density networking equipment.

Maxim Integrated has designed the DS26518 with reliability in mind. The device operates over an industrial temperature range and includes protection against lightning strikes and power surges, ensuring stable operation in harsh environments. The DS26518 is available in a compact, surface-mount package, which facilitates easy integration into existing and new designs.

In summary, the DS26518 T1/E1/J1 Transceiver by Maxim Integrated is a high-quality, feature-rich solution for telecom designers looking for a reliable, cost-effective component that meets the rigorous demands of modern communication networks.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess