EN
  • EN
  • DE

DS26324

Part No DS26324
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 3.3V, 16-Channel, E1/T1/J1 Short-Haul Line Interface Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169179-DS26324
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26324 CAD Model

Description

Maxim Integrated DS26324 Quad G.703/G.704 Transceiver

The DS26324 from Maxim Integrated is a robust and versatile quad G.703/G.704 transceiver designed for telecommunication applications that require high-speed data and clock recovery. This integrated circuit is engineered to interface directly with E1 (2.048Mbps) and T1 (1.544Mbps) lines, making it an ideal solution for network equipment such as digital cross-connect systems, multiplexers, and base station infrastructures.

Key Features:

  • Multi-Channel Support: The DS26324 supports four independent E1 or T1 channels, providing flexibility for various telecommunication configurations.
  • Jitter Attenuation: With its built-in jitter attenuator, the transceiver ensures signal integrity by reducing the effects of line-induced jitter, which is crucial for maintaining reliable communication.
  • Integrated Line Build-Out (LBO): The device includes programmable LBO for impedance matching, which allows for optimal signal transmission over varying cable lengths.
  • Robust Framing Options: It supports multiple framing formats, including unframed, PCM30, PCM31, and PCM30CRC, providing compatibility with a wide range of communication standards.
  • Performance Monitoring: The transceiver comes with extensive performance monitoring features, enabling the detection and analysis of various line conditions and errors.
  • Low Power Consumption: Designed with power efficiency in mind, the DS26324 minimizes power consumption, which is essential for reducing operational costs and heat dissipation in equipment.

Applications:

  • Telecommunication Equipment
  • Digital Cross-Connect Systems
  • Transmission and Multiplexing Equipment
  • Base Station Infrastructure

The Maxim Integrated DS26324 transceiver is a comprehensive solution for E1/T1 line interfacing, offering reliability and performance that meet the stringent requirements of the telecommunications industry. Its integration of multiple features into a single package simplifies design, reduces board space, and accelerates time-to-market for developers working on advanced communication systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.6915 $79.6915
2+ $77.2014 $154.4028
3+ $74.7112 $224.1336
4+ $72.2210 $288.8840
6+ $64.7493 $388.4958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess