EN
  • EN
  • DE

DS2502X1-00B-00

Part No DS2502X1-00B-00
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 093619-DS2502X1-00B-00
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS2502X1-00B-00 CAD Model

Description

Maxim Integrated DS2502X1-00B-00 EEPROM

The DS2502X1-00B-00 is a high-quality 1-Wire EEPROM device produced by Maxim Integrated, designed to provide a robust and efficient data storage solution. This non-volatile memory chip offers a unique combination of durability, low-power operation, and ease of integration, making it an ideal choice for a wide range of applications where reliable data storage is paramount.

With its 1-Wire interface, the DS2502X1-00B-00 allows for simple serial communication using a single data line plus ground. This innovative design minimizes the number of wires needed for operation, which greatly simplifies the system architecture and reduces the overall cost of wiring in embedded systems. The 1-Wire protocol also enables multiple devices to share the same data line, allowing for a scalable system design.

The DS2502X1-00B-00 comes in a compact TO-92 package, which is well-suited for applications with space constraints. Despite its small footprint, it provides a generous storage capacity, making it an excellent choice for storing calibration constants, device identification, and user preferences.

Key features of the DS2502X1-00B-00 include:

  • Unique 64-bit serial number: Each device is factory-lasered with a unique 64-bit ROM ID that serves as an unalterable device identifier, which is crucial for networked device recognition and authentication.
  • High-reliability data retention: The EEPROM is engineered to retain data for an extended period, typically over 10 years, ensuring the safety and integrity of your critical data over time.
  • Wide operating range: The device operates across a broad temperature range, making it suitable for use in challenging environmental conditions.
  • Low power consumption: Its design is optimized for low-power operation, which is essential for battery-powered and energy-sensitive applications.

The DS2502X1-00B-00 is a versatile memory solution that is highly applicable in fields such as consumer electronics, medical devices, industrial control systems, and any other systems that require reliable non-volatile memory storage. Maxim Integrated's commitment to quality ensures that the DS2502X1-00B-00 EEPROM will deliver consistent performance and preserve your data's integrity over its entire lifespan.

You May Also Be Interested in

Intel
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Skyworks Solutions Inc.
Need more? Email Us
Sanken
Lowest to $1.1435
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Intel
Lowest to $1.5165
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7565 $60.5200
190+ $0.6214 $118.0660
290+ $0.6018 $174.5220
400+ $0.5821 $232.8400
515+ $0.5625 $289.6875
690+ $0.5047 $348.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess