EN
  • EN
  • DE

DS2501

Part No DS2501
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Description 1A VERY LOW DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 092666-DS2501
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2501 CAD Model

Description

The DS2501 from Maxim Integrated is a unique add-only memory device that provides a robust and secure way to store data. It is part of the family of 1-Wire® devices, which simplifies the connectivity by using a single wire for both communication and power. This feature makes the DS2501 an excellent choice for applications where minimal wiring is a priority, such as in portable or compact devices.

Key Features

  • High Storage Capacity: The DS2501 offers 1024 bits of EEPROM memory which can be used to store data that is write-once, read-many (WORM). This makes it ideal for applications that require a permanent and tamper-proof record of data.
  • Durability: Designed with a rugged construction, the DS2501 is resistant to environmental hazards such as heat, cold, and moisture, ensuring data integrity in challenging conditions.
  • Unique ID: Each DS2501 chip contains a unique, factory-lasered and tested 64-bit registration number that ensures absolute traceability because no two parts are alike.
  • Minimalist Interface: The 1-Wire interface requires only one port pin for communication and provides the power through the data line ('parasite power'), minimizing the need for external power supplies.
  • High Integration: The device integrates easily with other 1-Wire components in a microcontroller-based system, allowing for a diverse and flexible ecosystem of sensors, memory, and other devices on a single bus.

Applications

The DS2501 is well-suited for a variety of applications that require reliable and secure data storage. These include:

  • Electronic asset management
  • Access control
  • Industrial data tracking
  • Aftermarket product authentication
  • Warranty verification

Technical Specifications

  • Memory: 1024 bits of EEPROM
  • Unique 64-bit serial number
  • Operating Range: -40°C to +85°C
  • 1-Wire interface

The DS2501's unique combination of durability, secure data storage, and simple interface makes it an excellent choice for a wide range of applications. Maxim Integrated's commitment to quality ensures that the DS2501 is a reliable component for any product requiring a permanent memory solution.

You May Also Be Interested in

NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Diodes Incorporated
Lowest to $0.1143
NEC
Need more? Email Us
Intel
Lowest to $10.8258
Texas Instruments
Need more? Email Us
Shindengen
Lowest to $8.3160
Sanken
Lowest to $1.1435
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6965 $59.2025
205+ $0.5717 $117.1985
315+ $0.5532 $174.2580
435+ $0.5359 $233.1165
560+ $0.5174 $289.7440
750+ $0.4643 $348.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess