EN
  • EN
  • DE

DS24B33

Part No DS24B33
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 4Kb 1-Wire EEPROM with 200k Write/Erase Cycles
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169148-DS24B33
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS24B33 CAD Model

Description

The DS24B33 from Maxim Integrated is a highly reliable, 4096-bit electrically erasable programmable read-only memory (EEPROM) component that utilizes the unique 1-Wire interface. Designed for applications where a durable and secure data storage solution is paramount, this EEPROM offers an efficient means to store and retrieve data in a wide range of environmental conditions.

Key Features

  • 1-Wire Interface: Allows for simple and cost-effective communication with a minimal number of wires, using a single data line plus ground for operation.
  • High Capacity: With 4096 bits of memory, the DS24B33 provides ample space for storing configuration data, user preferences, or small application logs.
  • Durability: Engineered to withstand harsh environments, it operates reliably over a wide temperature range, making it suitable for industrial and outdoor applications.
  • Low-Power Consumption: Its energy-efficient design ensures minimal power usage, which is critical for battery-powered and energy-sensitive devices.
  • Write Protection: Features a write-protect function that prevents accidental data overwrites or unauthorized modifications, enhancing the security of stored data.

Applications

The DS24B33 is versatile and can be integrated into a multitude of applications. It is ideally suited for:

  • Embedded systems requiring a compact, non-volatile memory solution.
  • Asset tracking and identification where long-term data integrity is essential.
  • Industrial and automotive systems that demand robust performance in extreme conditions.
  • Consumer electronics where space is at a premium and data security is important.

Technical Specifications

With a data retention period of over 10 years and the ability to endure more than 1 million erase/write cycles, the DS24B33 is designed for longevity. It operates over a voltage range of 2.8V to 5.25V and is available in a compact TO-92 package, making it easy to incorporate into existing designs without significant re-engineering.

Conclusion

The Maxim Integrated DS24B33 EEPROM is an excellent choice for designers seeking a reliable, high-capacity, and secure data storage solution. Its robust 1-Wire interface, coupled with its strong environmental tolerance, makes it an ideal component for a wide range of applications where data integrity and device longevity are critical.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess