Maxim Integrated DS2483: One-Wire Master Bridge Device
The DS2483 from Maxim Integrated is an innovative interface chip that serves as a bridge between the One-Wire® protocol and the I²C interface. This compact and efficient device is designed to facilitate communication with One-Wire slave devices, such as temperature sensors, serial number chips, and other specialty components that utilize the unique One-Wire protocol.
Key Features
- One-Wire to I²C Host Interface: Simplifies integration with microcontrollers and processors that support the I²C protocol.
- Single Contact Serial Interface Support: Allows for cost-effective and simple communication with multiple One-Wire devices through a single data line.
- Adjustable Timing Parameters: Offers flexibility to accommodate various One-Wire device characteristics and timing requirements.
- Low-Power Consumption: Ideal for battery-powered and energy-conscious applications.
- Wide Operating Range: Functions across a broad temperature range, making it suitable for diverse environmental conditions.
Applications
The DS2483 is versatile and can be used in a wide array of applications, including but not limited to:
- Environmental Sensing and Data Logging
- Access Control Systems
- Industrial Control and Automation
- Network Equipment Identification
Technical Specifications
| Parameter |
Value |
| Interface Type |
I²C to One-Wire |
| Operating Voltage |
2.9V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SOT-23, TDFN |
The DS2483 is a compact, high-performance solution for systems requiring communication with One-Wire devices. Its ease of integration, combined with Maxim Integrated's reputation for quality and reliability, makes it an excellent choice for designers and engineers looking to enhance their systems with One-Wire connectivity.