EN
  • EN
  • DE

DS2438Z

Part No DS2438Z
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR SMART BATTERY 8-SOIC / Smart Battery Monitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Battery Monitor
Battery Chemistry Smart Batteries
Interface 1-Wire
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series DS2438
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809777-DS2438Z
Ultra Librarian 3D Model Ultra Librarian DS2438Z CAD Model

Description

Maxim Integrated DS2438Z Smart Battery Monitor IC

The DS2438Z from Maxim Integrated is a multifunctional battery monitor IC, designed to provide comprehensive monitoring and maintenance capabilities for smart battery packs. With its precision measurement features, the DS2438Z ensures efficient battery management for a variety of applications, including portable computing devices, electric vehicles, and energy storage systems.

At the heart of the DS2438Z is its ability to monitor battery voltage, temperature, and current. It uses an integrated 13-bit ADC (Analog-to-Digital Converter) to accurately measure these critical parameters, allowing for precise control over the charging and discharging processes. This ensures optimal battery performance and longevity by preventing overcharging, deep discharging, and overheating.

The device also includes 112 bytes of EEPROM, which can be utilized to store battery identification, usage history, and calibration data. This non-volatile memory ensures that important information is retained even when the battery is disconnected or the power is turned off. The DS2438Z's unique 1-Wire® interface simplifies connectivity, enabling communication with a microcontroller through a single data line plus ground, which minimizes the wiring requirements and simplifies the circuit design.

Another notable feature of the DS2438Z is its ability to perform coulomb counting, providing detailed information on the amount of charge entering and leaving the battery. This data is crucial for accurately determining the battery's state of charge (SOC), which is essential for predicting battery life and ensuring reliable operation of the device it powers.

The DS2438Z is packaged in a small, surface-mount SOP-8 package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range ensure that it can perform reliably in harsh environments.

Overall, the Maxim Integrated DS2438Z Smart Battery Monitor IC is an indispensable component for modern battery-powered devices, offering the sophisticated features needed to ensure safe, efficient, and reliable battery operation.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4308 $53.1696
28+ $3.6356 $101.7968
43+ $3.5220 $151.4460
59+ $3.4084 $201.0956
76+ $3.2947 $250.3972
102+ $2.9539 $301.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess