EN
  • EN
  • DE

DS2438AZ

Part No DS2438AZ
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR SMART 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Smart Batteries
Interface 1-Wire
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS2438
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586454-DS2438AZ
Ultra Librarian 3D Model Ultra Librarian DS2438AZ CAD Model

Description

Maxim Integrated DS2438AZ Smart Battery Monitor

The DS2438AZ from Maxim Integrated is a sophisticated smart battery monitor that has been engineered to deliver high-precision battery monitoring and management capabilities. This innovative component is designed to be an integral part of portable and stationary battery-powered applications, where accurate battery data is crucial for optimal performance and longevity.

At the heart of the DS2438AZ is its ability to measure battery voltage, temperature, and current flow. This multi-faceted approach to battery monitoring ensures that all critical aspects of battery health are tracked. The device's high-precision A/D converter allows for accurate voltage and current measurements, which are essential for calculating the remaining battery capacity and predicting the end of battery life.

The DS2438AZ also features an integrated temperature sensor, which is crucial for monitoring the battery's environment. Temperature can significantly affect battery performance and lifespan, and the DS2438AZ's temperature monitoring capabilities enable smart charging algorithms that can adjust charge rates in response to temperature changes, thus prolonging battery life.

One of the key benefits of the DS2438AZ is its support for the 1-Wire® interface. This interface allows multiple DS2438AZ devices to be connected in a microLAN configuration using only a single data wire, which simplifies wiring and reduces system complexity. This feature is particularly useful for applications with multiple battery cells that need to be monitored individually.

Additionally, the DS2438AZ comes with an onboard non-volatile memory (EEPROM), which can store critical data such as battery capacity and usage history. This data can be used for detailed analysis of battery health over time, and to make informed decisions regarding battery maintenance and replacement.

With its robust feature set and precision monitoring capabilities, the Maxim Integrated DS2438AZ is an ideal solution for designers looking to implement advanced battery management systems in their applications. Whether it's for consumer electronics, medical devices, or industrial equipment, the DS2438AZ provides the data necessary to ensure reliable and efficient battery usage.

For more information and technical specifications, visit Maxim Integrated's official website or consult the DS2438AZ datasheet.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0597 $55.2985
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess