EN
  • EN
  • DE

DS2438AZ+T&R

Part No DS2438AZ+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR SMART BATTERY 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Smart Batteries
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 253903-DS2438
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2438AZ+T&R CAD Model

Description

Maxim Integrated DS2438AZ+T&R Smart Battery Monitor

The Maxim Integrated DS2438AZ+T&R is a sophisticated smart battery monitor that offers an extensive range of features designed to enhance the performance and reliability of battery-powered applications. This versatile device is packaged in a compact, surface-mount SOIC-8 form factor, making it ideal for integration into modern, space-constrained electronic systems. The DS2438AZ+T&R is particularly well-suited for use in smart battery packs, portable devices, and any application where accurate battery monitoring is crucial.

At the heart of the DS2438AZ+T&R is its ability to measure battery voltage, temperature, and current. These parameters are critical for maintaining optimal battery health and ensuring the safety and longevity of the battery system. The device incorporates an A/D converter that provides high-resolution measurements, enabling precise monitoring of the battery's state-of-charge (SOC) and state-of-health (SOH).

One of the standout features of the DS2438AZ+T&R is its integrated temperature sensor. This sensor allows for real-time temperature monitoring, which is essential for protecting the battery from conditions that could lead to overheating or reduced efficiency. Additionally, the monitor's ability to measure current allows for the calculation of charge and discharge rates, further aiding in the management of the battery's lifecycle.

The DS2438AZ+T&R also includes a unique 1-Wire® interface, which simplifies connectivity by allowing multiple devices to be linked in a microLAN configuration using only a single data wire. This feature greatly reduces the complexity of wiring and enhances the scalability of the system, enabling the monitor to be easily incorporated into a wide array of battery management systems.

For added convenience, the device is available in a tape and reel (T&R) format, facilitating automated assembly processes and ensuring efficient handling and placement during manufacturing. The DS2438AZ+T&R is a testament to Maxim Integrated's commitment to delivering high-quality, reliable components that meet the evolving needs of the electronics industry.

Whether you're designing smart battery packs for consumer electronics, creating portable medical devices, or developing power management systems for industrial applications, the Maxim Integrated DS2438AZ+T&R smart battery monitor is an excellent choice for ensuring your products are powered safely and efficiently.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0597 $55.2985
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess