EN
  • EN
  • DE

DS2438AZ+

Part No DS2438AZ+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR SMART BATTERY 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Function Battery Monitor
Battery Chemistry Smart Batteries
Interface 1-Wire
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series DS2438
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810644-DS2438AZ+
Ultra Librarian 3D Model Ultra Librarian DS2438AZ+ CAD Model

Description

Maxim Integrated DS2438AZ+ Smart Battery Monitor

The Maxim Integrated DS2438AZ+ is a highly sophisticated smart battery monitor that is designed to meet the increasing demands for efficient and accurate battery management in portable devices. This compact, multifunctional component is an essential tool for developers and manufacturers who are looking to optimize the performance and extend the lifespan of their battery-powered products.

The DS2438AZ+ offers a comprehensive solution for battery monitoring by integrating several key features into a single chip. At its core, the device provides precise measurements of battery voltage, temperature, and current, allowing for real-time monitoring of battery health and performance. This is critical for applications where battery reliability and safety are paramount.

One of the standout characteristics of the DS2438AZ+ is its ability to perform on-chip temperature measurements. This feature eliminates the need for external temperature sensors, thus reducing the overall component count and simplifying the design process. Moreover, the chip's ability to measure the rate of battery discharge (current) enables the implementation of accurate charge control and prediction algorithms, which are essential for prolonging battery life and ensuring consistent performance.

The DS2438AZ+ also includes a unique 1-Wire® interface, which allows for communication over a single wire plus ground. This simplifies the integration process and reduces the complexity of the communication protocol, making it easier to design battery management systems with minimal wiring. The 1-Wire interface also supports multi-drop capability, enabling several devices to be connected in parallel, which is ideal for monitoring multiple batteries within a system.

Additionally, the device comes with an integrated A/D converter that provides high-resolution measurements, ensuring precise data for analysis and management. The DS2438AZ+ is also equipped with nonvolatile (NV) memory for data storage, allowing vital battery parameters and history to be retained without power, which is crucial for maintaining accurate battery health records.

In summary, the Maxim Integrated DS2438AZ+ is a versatile and powerful smart battery monitor that provides a wealth of features for advanced battery management. Its precision, integration, and ease of use make it an excellent choice for developers looking to enhance the performance and reliability of their battery-powered applications.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3977 $51.7839
17+ $6.0699 $103.1883
26+ $5.8802 $152.8852
36+ $5.6905 $204.8580
46+ $5.5009 $253.0414
61+ $4.9318 $300.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess