EN
  • EN
  • DE

DS2437S

Part No DS2437S
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR SMART 16SSOP / Battery Battery Monitor IC Smart Batteries 16-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Smart Batteries
Interface 1-Wire
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number DS2437
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 969601-DS2437S
Ultra Librarian 3D Model Ultra Librarian DS2437S CAD Model

Description

Maxim Integrated DS2437S Smart Battery Monitor

The DS2437S from Maxim Integrated is a sophisticated smart battery monitor, encapsulated in a robust surface-mount SOIC package. It is meticulously engineered to manage and report the state of lithium-ion (Li+) and nickel-metal hydride (NiMH) battery packs, providing critical data to ensure safe and efficient battery operation. This innovative device is a perfect solution for portable electronics where accurate battery monitoring is essential for optimal performance.

One of the key features of the DS2437S is its ability to measure battery voltage, temperature, and current flow. This is achieved through an integrated analog-to-digital converter (ADC) that provides high-resolution data to the system. By monitoring these parameters, the DS2437S can calculate the remaining battery capacity with precision, allowing for better power management and longer battery life.

The device also includes a unique 1-Wire® interface, which allows for seamless communication with the host system using a single wire for both power and data transfer. This simplifies the design and reduces the overall system footprint, making it ideal for space-constrained applications. The 1-Wire interface also enables the DS2437S to be part of a larger multi-device 1-Wire network, facilitating communication with multiple smart battery monitors in complex systems.

With its built-in non-volatile (NV) memory, the DS2437S can store critical battery parameters and historical usage data. This feature allows for tracking the battery's state-of-health over time, which is vital for predictive maintenance and ensuring reliability in mission-critical applications.

Overall, the Maxim Integrated DS2437S smart battery monitor is an indispensable component for modern portable electronics. Its ability to provide real-time battery monitoring and its advanced features such as the 1-Wire interface and NV memory storage make it a top choice for engineers and designers looking to enhance the performance and reliability of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess