EN
  • EN
  • DE

DS2437S/TR

Part No DS2437S/TR
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR SMART BATTERY 16-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Smart Batteries
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 080714-DS2437S/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2437S/TR CAD Model

Description

Maxim Integrated DS2437S/TR Smart Battery Monitor

The DS2437S/TR from Maxim Integrated is an innovative solution designed for smart battery pack monitoring. This compact, sophisticated device is part of Maxim's commitment to providing advanced power management technologies that meet the evolving needs of modern portable electronics. The DS2437S/TR is specifically engineered to ensure safe and efficient operation of rechargeable battery packs, making it an essential component for applications ranging from consumer electronics to industrial systems.

Key Features

  • High-Precision Monitoring: The DS2437S/TR is equipped with high-precision voltage, temperature, and current monitoring capabilities, ensuring that all battery parameters are accurately tracked to optimize performance and longevity.
  • Integrated A/D Converter: With an integrated analog-to-digital converter, this device provides seamless conversion of analog signals to digital data for precise battery management.
  • 1-Wire Interface: The device features a convenient 1-Wire interface, which simplifies the communication process, allowing for multiple devices to be networked through a single data line plus ground for lower connectivity costs and reduced complexity.
  • Nonvolatile (NV) Storage: The onboard nonvolatile memory enables the storage of critical data even when the battery is not powered, preserving important information such as battery usage history and calibration data.

Applications

The DS2437S/TR is versatile and can be used across various applications where accurate battery monitoring is crucial. It is ideal for:

  • Laptop and portable computers
  • Handheld devices
  • Smart battery packs
  • Backup power supplies
  • Medical and industrial equipment

Technical Specifications

The DS2437S/TR operates over a wide temperature range and is available in a surface mount package. It is designed for direct integration into battery packs or systems that require reliable battery monitoring. The device's technical specifications ensure compatibility with a variety of battery chemistries and configurations.

With its robust feature set and Maxim Integrated's reputation for quality, the DS2437S/TR is the smart choice for designers looking to incorporate advanced battery monitoring into their products. It provides the necessary tools to enhance safety, extend battery life, and ensure optimal performance in today's sophisticated electronic devices.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7835 $62.2680
19+ $6.3872 $121.3568
29+ $6.1873 $179.4317
39+ $5.9875 $233.5125
50+ $5.7877 $289.3850
67+ $5.1894 $347.6898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess