EN
  • EN
  • DE

DS2436Z

Part No DS2436Z
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT ID/MON CHIP NV 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 203386-DS2436Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2436Z CAD Model

Description

Maxim Integrated DS2436Z Battery Monitor IC

The DS2436Z from Maxim Integrated is a sophisticated battery monitor IC designed to ensure the optimal performance and longevity of battery-powered systems. This compact and efficient integrated circuit is a crucial component for applications requiring precise battery management, such as portable devices, electric vehicles, and energy storage systems.

At the heart of the DS2436Z is its ability to accurately measure battery parameters, including voltage, temperature, and current. These measurements are essential for implementing intelligent battery charging algorithms, protecting against overcharging, and predicting battery life. The device's high level of integration simplifies the design process, reducing the need for additional components and saving valuable board space.

Featuring a unique 1-Wire® interface, the DS2436Z allows for seamless communication with a microcontroller or processor. This interface provides both power and data transfer over a single wire, minimizing wiring complexity and enabling the IC to be placed at a distance from the host controller without the need for additional power lines.

The DS2436Z also offers non-volatile (NV) memory storage, which can be utilized to store critical battery data and history logs. This information can be used for diagnostic purposes, to track battery health over time, and to make data-driven decisions regarding battery maintenance and replacement.

Key features of the DS2436Z include:

  • Accurate voltage, temperature, and current measurement
  • 1-Wire interface for minimal wiring requirements
  • Non-volatile memory for data logging
  • Compact form factor suitable for space-constrained applications
  • Robust design for reliable operation in challenging environments

Overall, the DS2436Z is an indispensable component for any system that demands precise battery monitoring and management. Its advanced features, combined with Maxim Integrated's reputation for quality and reliability, make it an excellent choice for engineers and designers looking to enhance the performance and safety of their battery-powered products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess