EN
  • EN
  • DE

DS2415P-001-711/T&R

Part No DS2415P-001-711/T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962296-DS2415P-001-711/T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2415P-001-711/T&R CAD Model

Description

The DS2415P-001-711/T&R from Maxim Integrated is a high-precision, real-time clock (RTC) component that offers a robust timing solution for a wide array of applications. This integrated circuit is designed to provide precise time and date information, with a built-in oscillator that maintains timekeeping accuracy over temperature and voltage variations.

Key Features

  • Real-Time Clock/Calendar: Tracks time in hours, minutes, and seconds, and the date in terms of day, month, and year.
  • Automatic Leap Year Compensation: Accurately adjusts for leap years up to the year 2100, ensuring consistent date tracking without manual adjustments.
  • Low Power Consumption: Optimized for battery-powered applications, the DS2415P-001-711/T&R consumes minimal power, extending the life of your product.
  • Wide Operating Temperature Range: Reliable operation is guaranteed across a broad range of temperatures, making it suitable for various environments.
  • Surface-Mount Package: The device comes in a compact, surface-mount package that is ideal for space-constrained applications.
  • Timekeeping Battery Backup: Includes a battery input pin that allows for continuous timekeeping in the event of a primary power failure.

Applications

The DS2415P-001-711/T&R is versatile and can be integrated into numerous types of systems, including:

  • Data loggers
  • Industrial control systems
  • Telematics
  • Handheld devices
  • Medical devices
  • Security systems

Product Details

The product is offered in tape and reel (T&R) packaging, which facilitates efficient mounting and assembly processes in high-volume production environments. Maxim Integrated's commitment to quality ensures that the DS2415P-001-711/T&R meets stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable timekeeping solution, the DS2415P-001-711/T&R from Maxim Integrated is an excellent choice that combines accuracy, low power consumption, and ease of integration into a diverse range of products.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess