Maxim Integrated DS2413DG-100-2D0+T Dual-Channel 1-Wire GPIO
The Maxim Integrated DS2413DG-100-2D0+T is a highly versatile and compact dual-channel 1-Wire GPIO device that offers a simple and efficient way to add input and output functionality to any 1-Wire network. This innovative component is designed to provide a reliable interface for monitoring and controlling a wide range of devices, making it an ideal solution for applications where space is at a premium and ease of integration is crucial.
Each DS2413DG-100-2D0+T features two open-drain I/O ports that can function as either digital inputs or outputs, giving designers the flexibility to address a variety of control and monitoring tasks. The device operates over a wide voltage range of 2.8V to 5.25V, ensuring compatibility with most common logic levels and providing robust performance across a range of operating conditions.
One of the key benefits of the DS2413 is its use of Maxim's 1-Wire protocol, which allows multiple devices to be connected to a single data line for communication with a host controller. This not only simplifies wiring but also reduces the overall cost and complexity of the system. The 1-Wire interface also provides a unique 64-bit serial number for each device, enabling straightforward device identification and management within a network.
The DS2413DG-100-2D0+T is available in a small SOT-23 package, making it easy to integrate into existing designs without requiring significant PCB real estate. Its robust construction ensures reliable operation in harsh environments, and it is characterized for operation from -40°C to +85°C, making it suitable for industrial and outdoor applications.
With its combination of compact size, ease of use, and versatility, the Maxim Integrated DS2413DG-100-2D0+T is an excellent choice for engineers looking to add digital I/O capability to their embedded systems, IoT devices, or any application that requires simple and efficient control and monitoring via a 1-Wire interface.