EN
  • EN
  • DE

DS2413

Part No DS2413
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 1-Wire Dual Channel Addressable Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169129-DS2413
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian DS2413 CAD Model

Description

Maxim Integrated DS2413 Dual Channel Addressable Switch

The DS2413 from Maxim Integrated is a versatile and compact dual-channel programmable I/O 1-Wire® chip that adds greater flexibility to monitoring and control systems. Designed to operate over a wide voltage range of 2.8V to 5.25V, this device is perfect for applications that require remote activation and sensing of peripheral devices. Each of the two GPIO ports can be independently configured as either an open-drain switch or as a logic-level sensor, making the DS2413 suitable for a broad range of uses.

One of the key features of the DS2413 is its 1-Wire interface, which allows for simple and cost-effective communication using only a single data line plus ground for operation. This is particularly advantageous in situations where minimal wiring is a priority, such as in environmental controls, security systems, and industrial automation. The 1-Wire protocol also enables each DS2413 chip to have a unique 64-bit registration number, which ensures error-free device selection and robust data integrity, even in complex multi-device 1-Wire networks.

The DS2413's open-drain switches support loads up to 20mA continuously, with the ability to handle higher pulse currents, making it suitable for directly driving LEDs or other low-power devices. Additionally, the logic-level sensing capability allows the DS2413 to monitor the status of external switches or digital signals, providing valuable feedback for system diagnostics and status reporting.

For enhanced resilience, the DS2413 features built-in hysteresis on the PIO pins, which guards against noise and ensures stable operation. It also includes robust ESD protection, thus minimizing the risk of damage due to electrostatic discharge during handling or operation.

With its compact TO-92 or TSOC-6 packaging options, the DS2413 can be easily integrated into existing designs without requiring significant additional space. Whether you're developing intelligent sensors, home automation systems, or custom industrial controls, the Maxim Integrated DS2413 offers a reliable and efficient solution for your programmable I/O needs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0810 $54.7290
21+ $4.9896 $104.7816
32+ $4.8336 $154.6752
43+ $4.6777 $201.1411
56+ $4.5218 $253.2208
75+ $4.0540 $304.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess