The DS2411R-104-168+T from Maxim Integrated is a compact, reliable, and secure silicon serial number chip that provides a unique identity to hardware devices. Each DS2411R-104-168+T chip contains a globally unique 64-bit serial number, which is factory-lasered and tested to ensure that each ID is distinct, thereby eliminating the possibility of duplication. This feature is crucial for applications that require a robust method of identification and authentication, such as network hardware, medical devices, and consumer electronics.
The device operates over a wide voltage range of 2.8V to 5.25V and is designed to work over the industrial temperature range of -40°C to +85°C, making it suitable for a variety of challenging environments and applications. Its compact SOT-223 packaging is ideal for space-constrained applications, while the lead (Pb) free and RoHS-compliant design ensures environmental friendliness and compliance with global regulations.
One of the key features of the DS2411R-104-168+T is its compatibility with the 1-Wire® interface, which allows for simple and cost-effective communication through a single data line plus ground. This interface also facilitates the use of the chip in applications where minimal wiring is a necessity or where the device needs to be attached to objects that cannot accommodate large connectors or complex circuitry.
Additionally, the DS2411R-104-168+T comes in a tape and reel (T) form factor, which is optimized for automated assembly processes, thereby reducing production costs and time. This feature is particularly beneficial for manufacturers who require efficient, high-volume production runs.
In summary, the Maxim Integrated DS2411R-104-168+T silicon serial number is a versatile and essential component for any application that demands a unique, non-duplicable identity for security and authentication purposes. Its robust design, coupled with the simplicity of the 1-Wire interface, makes it an excellent choice for a wide range of industries and applications.