EN
  • EN
  • DE

DS21Q59

Part No DS21Q59
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description RELIABILITY REPORT FOR DS21Q59, REV A2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169104-DS21Q59
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q59 CAD Model

Description

The Maxim Integrated DS21Q59 is a highly integrated quad transceiver solution designed to meet the demands of T1/E1/J1 communication interfaces. This versatile chip integrates four complete transceiver functions on a single monolithic IC, making it an ideal choice for telecommunications equipment, including base stations, gateways, and routers.

Key Features

  • Multi-Protocol Support: The DS21Q59 supports T1, E1, and J1 protocols, ensuring compatibility with a wide range of international telecommunication standards.
  • Quad Channel Integration: Four independent transceiver channels are included, each capable of operating in either T1, E1, or J1 mode, providing flexibility and reducing system complexity.
  • High Performance: With advanced jitter attenuation and clock recovery features, the DS21Q59 maintains signal integrity and synchronization even in challenging environments.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21Q59 helps minimize power usage in telecommunication systems, contributing to overall energy savings.
  • Compact Package: The integration of four transceivers into a single IC reduces board space requirements and simplifies design.

Applications

  • Wireless Base Stations
  • Digital Loop Carriers
  • Channel Banks
  • Integrated Access Devices
  • Multiplexers

Technical Specifications

Parameter Value
Supply Voltage 3.3V ±5%
Operating Temperature 0°C to +70°C
Package Type 100-Pin TQFP
Data Rate 1.544Mbps (T1), 2.048Mbps (E1)

For detailed technical specifications, application notes, and support documentation, please refer to the official Maxim Integrated DS21Q59 product page and datasheet.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess