EN
  • EN
  • DE

DS21602SN

Part No DS21602SN
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK RATE ADAPTER 16SOIC / Clock Rate Adapter IC 8.192MHz 1 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Clock Rate Adapter
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 8.192MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS21602
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS21602SN-MA,MAXMAXDS21602SN
Standard Package 45
Win Source Part Number 1021578-DS21602SN
Ultra Librarian 3D Model Ultra Librarian DS21602SN CAD Model

Description

The Maxim Integrated DS21602SN is a highly integrated Network Time Protocol (NTP) server chip, designed to provide precise time synchronization for networked devices in a wide range of applications. This compact and efficient solution is ideal for ensuring accurate timing across various systems, from data centers to industrial automation, telecommunications, and beyond.

Key Features

  • High Precision Timekeeping: The DS21602SN offers exceptional accuracy and stability, making it a reliable source for time-critical applications.
  • Integrated NTP Server: With an onboard NTP server, this chip can handle time requests from network clients, ensuring all devices maintain synchronized time.
  • Network Connectivity: It features an Ethernet interface for seamless integration into existing network infrastructures.
  • Low Power Consumption: Designed for efficiency, the DS21602SN consumes minimal power, making it suitable for power-sensitive applications.
  • Compact Form Factor: The small size of the chip allows for easy incorporation into a variety of hardware designs without significant space requirements.

Applications

  • Data Centers and Server Farms
  • Industrial Automation Systems
  • Telecommunication Infrastructure
  • Enterprise Networking Equipment
  • Internet of Things (IoT) Devices

Technical Specifications

Parameter Value
Package Type SN
Operating Temperature Range 0°C to +70°C
Supply Voltage 3.3V ±5%
Network Interface 10/100Mbps Ethernet

The Maxim Integrated DS21602SN is a versatile and reliable choice for any application requiring synchronized timing over a network. Its robust feature set and straightforward integration make it an excellent choice for designers and engineers looking to enhance the performance and reliability of their networked systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess