EN
  • EN
  • DE

DS21600SN

Part No DS21600SN
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Rate Adapter 16-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Input Clock
Lead Free Yes
Max Duty Cycle 65 %
Max Frequency 6.176 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Circuits 1
Number of Outputs 3
Number of Pins 16
Operating Supply Current 14 mA
Operating Supply Voltage 5 V
PLL Yes
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056127-DS21600SN
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS21600SN CAD Model

Description

Maxim Integrated DS21600SN: A Robust T1/E1/J1 Short-Haul Transceiver

The DS21600SN is a highly integrated transceiver solution from Maxim Integrated, designed to meet the needs of T1, E1, and J1 communication standards. This versatile product is specifically tailored for short-haul line lengths typically found within buildings or on small campuses, making it an ideal choice for telecommunication applications, such as PBX, digital loop carrier systems, and multiplexers.

With its ability to support both 1.544Mbps T1 and 2.048Mbps E1 data rates, the DS21600SN offers flexibility for system designers to cater to different regional communication standards without the need for multiple distinct parts. This transceiver integrates line drivers, receivers, and the necessary signal conditioning components to facilitate direct connection to the transmission media.

The DS21600SN comes in a compact 16-pin SOIC (Narrow) package, which is conducive to space-constrained applications. Its integrated jitter attenuator helps to ensure signal integrity by reducing the effects of line-induced jitter, thereby enhancing the reliability of communication links. Furthermore, the device is capable of operating over an industrial temperature range, ensuring consistent performance even in harsh environmental conditions.

Key features of the DS21600SN include crystal-less jitter attenuation, bipolar violation monitoring, and diagnostics capabilities that are essential for maintaining system integrity. It also provides both loopback and test modes to facilitate in-system testing and network maintenance. Additionally, the transceiver includes loss-of-signal detection and out-of-frame detection, which are crucial for identifying and responding to potential issues in the communication link.

The DS21600SN is designed with the end-user in mind, offering low power consumption and minimal external components, which not only eases the design process but also contributes to overall system cost savings. With its robust feature set and reliability, the DS21600SN from Maxim Integrated stands as a superior choice for designers looking to implement T1/E1/J1 interfaces in their telecommunication systems.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess