EN
  • EN
  • DE

DS21107E

Part No DS21107E
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253836-DS21107E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21107E CAD Model

Description

The DS21107E from Maxim Integrated is a high-performance differential line driver designed for digital data transmission over balanced lines. Compliant with TIA/EIA-422-B and ITU-T V.11 standards, this device is capable of driving long transmission lines with high data rates, making it an ideal choice for networked systems and telecommunications.

Key Features

  • High-Speed Operation: Supports data rates up to 20Mbps, ensuring rapid data transmission for critical applications.
  • Differential Output: Provides balanced differential outputs, which enhances signal integrity and reduces electromagnetic interference (EMI).
  • Low Power Consumption: Optimized for low power operation, which is essential for energy-efficient designs.
  • Wide Operating Range: Functions over a broad supply voltage range from 4.5V to 5.5V, offering design flexibility.
  • Tri-State Outputs: Features tri-state output enable, allowing multiple drivers to be connected to a single transmission line for bus-structured applications.
  • Thermal Shutdown Protection: Incorporates thermal shutdown circuitry that protects the device from damage due to excessive power dissipation.

Applications

The DS21107E is suitable for a wide range of applications, including but not limited to:

  • High-speed point-to-point and multipoint data transmission
  • Industrial control networks
  • Telecommunications equipment
  • Data acquisition systems
  • Network routers and switches

Product Quality and Support

Maxim Integrated is committed to providing high-quality products and support. The DS21107E is manufactured to the highest standards with rigorous testing to ensure reliable performance in the field. For technical support and detailed product specifications, customers can access Maxim Integrated's extensive online resources or contact their customer service team.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.1143
NEC
Need more? Email Us
Intel
Lowest to $10.8258
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
NEC
Need more? Email Us
NEC
Lowest to $11.4253
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess