Maxim Integrated DS1955B/PB4 Secure Memory iButton
The DS1955B/PB4 is a high-security memory iButton designed by Maxim Integrated, offering a robust and portable solution for data storage and transfer. This innovative product is encased in a durable stainless steel can, ensuring the protection of sensitive data against physical environmental challenges such as harsh weather conditions, impact, and electrical hazards. The unique iButton form factor allows for easy attachment to objects and personnel, making it ideal for a wide range of applications, from access control to asset tracking.
With a memory capacity of 16KB, the DS1955B/PB4 provides ample space for storing confidential information such as cryptographic keys, digital certificates, or personal identification data. The memory is organized as a simple linear array, allowing for straightforward data access and management. The device communicates through a 1-Wire interface, a proprietary technology by Maxim Integrated that enables power and data transmission over a single contact, simplifying the integration into systems and reducing the complexity of the wiring.
Security is a paramount feature of the DS1955B/PB4. It incorporates a write-protect mechanism that helps prevent unauthorized data modification. Additionally, the device supports secure authentication and data encryption, ensuring that only authorized users can access the stored information. This level of security makes it an excellent choice for applications that require stringent data protection measures.
The DS1955B/PB4 operates over a wide temperature range, making it suitable for both indoor and outdoor environments. Its low-power requirements ensure longevity and reliability, even in battery-powered applications. The iButton's small size and tough exterior make it an unobtrusive, yet powerful component in any secure data management solution.
Overall, the Maxim Integrated DS1955B/PB4 Secure Memory iButton is a versatile and secure storage device that can be trusted to safeguard sensitive data across a multitude of industries and use cases. Its robust design, coupled with advanced security features, makes it an essential tool for businesses and organizations that prioritize the integrity and confidentiality of their data.