EN
  • EN
  • DE

DS1863

Part No DS1863
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Burst-Mode PON Controller With Integrated Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169018-DS1863
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1863 CAD Model

Description

The Maxim Integrated DS1863 is a versatile and highly integrated microcontroller designed for applications that require low power consumption and a rich set of analog features. This device is well-suited for industrial monitoring, portable instrumentation, and battery-powered applications, where energy efficiency and precision are crucial.

Key Features

  • Integrated Analog Front-End: The DS1863 includes a multi-channel analog-to-digital converter (ADC) with differential inputs, making it ideal for sensor interfacing and data acquisition tasks.
  • Programmable Microcontroller: With an embedded microcontroller core, the DS1863 allows for customizable firmware, enabling designers to tailor the device to their specific application needs.
  • Low Power Consumption: This device is engineered for power-sensitive applications, offering a low-power standby mode to conserve energy when not in active use.
  • Communication Interfaces: It supports various communication protocols, including I²C and SPI, providing flexibility in system design and ease of integration with other components.
  • Robust Protection Features: The DS1863 is equipped with overvoltage protection and electrostatic discharge (ESD) protection circuits to enhance reliability and longevity in harsh environments.

Applications

The DS1863's combination of analog functionality and digital control makes it an excellent choice for a wide range of applications, such as:

  • Industrial control systems
  • Portable medical devices
  • Environmental monitoring equipment
  • Battery management systems
  • Smart sensors

Technical Specifications

At the heart of the DS1863 is a high-performance microcontroller that operates at a voltage range of 2.7V to 5.5V, ensuring compatibility with various power sources. The device's ADC provides 12-bit resolution, offering precise measurement capabilities for sensitive applications. Additionally, the DS1863 features a temperature sensor and a real-time clock, further expanding its utility in time-sensitive and temperature-critical applications.

For designers and engineers looking for a microcontroller that balances power efficiency with robust analog capabilities, the Maxim Integrated DS1863 presents an ideal solution.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess