EN
  • EN
  • DE

DS1862

Part No DS1862
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description XFP Laser Control and Digital Diagnostic IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169016-DS1862
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1862 CAD Model

Description

The Maxim Integrated DS1862 is a comprehensive telecom laser diode controller designed to meet the stringent requirements of the telecommunications industry. This integrated circuit provides a full-feature solution for managing and controlling laser diode modules in optical networking systems.

Key Features

  • Automatic Power Control (APC) Loop: Maintains constant laser output power over temperature and lifetime.
  • Extinction Ratio Control: Ensures the laser maintains a consistent on/off ratio, crucial for high-quality signal transmission.
  • Temperature Compensation: Integrated circuits adjust the laser bias and modulation currents to compensate for temperature changes.
  • EEPROM Data Storage: Stores module-specific information and configuration settings for easy integration and replacement.
  • Comprehensive Fault Monitoring: Monitors laser performance for over-temperature, over-current, and other fault conditions to ensure safe operation.
  • Digital Diagnostics: Supports digital diagnostic monitoring interface as per the industry standards.

Applications

The DS1862 is ideally suited for a wide range of applications in the fiber optics communication sector, including:

  • Dense Wavelength-Division Multiplexing (DWDM) systems
  • SONET/SDH transmission systems
  • Optical transmitters and transceivers
  • Long-haul and metropolitan area networks (MANs)

Product Benefits

The DS1862 offers numerous benefits for designers and engineers working on fiber optic communication systems. Its integration of multiple control and monitoring functions into a single package simplifies design, reduces component count, and enhances system reliability. The device's precision control capabilities ensure optimal performance of the laser diode, which translates to improved signal integrity and overall network performance. Additionally, the built-in EEPROM allows for easy device configuration and facilitates inventory management and system upgrades.

With the DS1862, Maxim Integrated continues its commitment to providing advanced solutions that meet the evolving needs of the telecommunications industry, ensuring high-speed, high-quality optical data transmission across the globe.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2181
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4818 $92.9636
4+ $38.1393 $152.5572
5+ $36.9473 $184.7365
7+ $35.7553 $250.2871
9+ $34.5634 $311.0706
12+ $30.9875 $371.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess