The Maxim Integrated DS1859 is a sophisticated dual-channel temperature-controlled variable resistor device, designed to offer precise and reliable control over resistance settings in a wide range of applications. This product is equipped with two 256-position linear-taper digital potentiometers, making it a versatile choice for temperature compensation tasks, laser diode biasing, and feedback circuitry adjustments.
Key Features
- Integrated Temperature Sensors: The DS1859 incorporates two high-accuracy digital temperature sensors, enabling real-time temperature monitoring and automatic resistance adjustments.
- Dual Digital Potentiometers: With two 256-position potentiometers, users can fine-tune resistance settings between 10kΩ and 200kΩ, providing flexibility in various circuit configurations.
- EEPROM Memory: The device includes nonvolatile EEPROM memory, allowing the system to recall previous settings upon power-up, ensuring consistent performance.
- I²C-Compatible Interface: Easy integration with microcontrollers and other digital systems is facilitated by the I²C-compatible serial interface, simplifying communication and control.
- Wide Operating Temperature Range: The DS1859 operates effectively across a broad temperature spectrum from -40°C to +85°C, suitable for challenging environmental conditions.
Applications
The DS1859's precision and adaptability make it an ideal component for a variety of applications, including:
- Automated temperature compensation in precision analog circuits
- Feedback loop control for laser diode modules
- Adjustable power supplies and voltage references
- Telecommunications equipment calibration
Product Specifications
| Attribute |
Details |
| Resistance Value |
10kΩ to 200kΩ |
| Number of Positions |
256 |
| Interface |
I²C-Compatible |
| Temperature Range |
-40°C to +85°C |
| Memory Type |
EEPROM |
For designers and engineers looking for a reliable and flexible solution to manage temperature-related variations in resistance, the Maxim Integrated DS1859 presents an excellent choice that combines functionality with ease of use.