EN
  • EN
  • DE

DS1856M

Part No DS1856M
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Dual, Temperature-Controlled Resistors with Calibrated Monitors and Password Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169013-DS1856M
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1856M CAD Model

Description

The DS1856M from Maxim Integrated is a versatile and high-performance dual temperature-controlled non-volatile (NV) digital-to-analog converter designed to provide precise temperature control in a variety of applications. This innovative component integrates two 256-position linear-taper digital potentiometers and two temperature-to-digital converters, making it an ideal solution for automated adjustments based on varying temperature conditions.

The DS1856M features a wide temperature range, from -40°C to +85°C, ensuring reliable operation across diverse environments. Its temperature-to-digital converters provide direct Celsius temperature readings, eliminating the need for external calibration. The precision of the temperature readings is further enhanced by the built-in, user-programmable temperature coefficients, which can be adjusted to compensate for system temperature variations.

One of the key features of the DS1856M is its non-volatile memory, which allows the device to retain settings even after power is removed. This ensures that the system can maintain its configuration and resume normal operation without the need for reprogramming after a power interruption. The device also includes a user-programmable temperature window and an NV user EEPROM, enabling customized settings and storage of additional system data.

Communication with the DS1856M is facilitated through a 2-wire serial interface, which is compatible with I²C protocols, making it easy to integrate into existing designs. The device is available in a compact 10-pin µSOP package, which is suitable for space-constrained applications.

With its dual DACs, accurate temperature sensing, non-volatile memory, and programmable features, the DS1856M is an excellent choice for managing and controlling temperature-dependent variables in telecommunications, optical networking, and other industrial systems where stability and precision are paramount.

Maxim Integrated's commitment to quality and innovation is evident in the DS1856M, delivering a reliable and efficient solution for temperature-based control systems.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4835 $59.2195
41+ $2.8575 $117.1575
63+ $2.7685 $174.4155
87+ $2.6796 $233.1252
112+ $2.5895 $290.0240
150+ $2.3227 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess