EN
  • EN
  • DE

DS1842AN+

Part No DS1842AN+
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 76V, APD, Bias Output Stage with Current Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1168999-DS1842AN+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1842AN+ CAD Model

Description

Maxim Integrated DS1842AN+ Product Overview

The DS1842AN+ from Maxim Integrated is a versatile, nonvolatile (NV) digital potentiometer that offers a reliable solution for adjusting and controlling various parameters in electronic circuits. This compact, integrated device is designed to replace mechanical potentiometers and trimmers in applications where digital control is advantageous, such as in automated environments or systems requiring precise calibration.

Featuring a three-terminal resistor network, the DS1842AN+ simulates the functionality of an analog potentiometer but with the added benefits of nonvolatile memory and digital control. It allows designers to adjust resistance settings via a digital interface, which can be stored in onboard memory to retain the settings even when the power is turned off. This ensures consistent performance and simplifies the design process by eliminating the need for manual adjustments.

The DS1842AN+ operates over a wide voltage range and offers a total resistance of 10kΩ with 100 wiper tap points, providing fine resolution for precise adjustments. The device communicates through a standard I²C-compatible interface, making it easy to integrate into a variety of microprocessor or microcontroller-based systems. This digital potentiometer is ideal for applications such as adjusting volume, brightness, or contrast settings, as well as for calibrating system parameters in real-time without the need for physical access to the potentiometer.

Enclosed in an 8-Pin SOIC package, the DS1842AN+ is designed for surface mount technology (SMT), which allows for a more compact and reliable circuit design. It is widely used in consumer electronics, industrial control systems, automotive applications, and communication devices. Maxim Integrated's commitment to quality ensures that the DS1842AN+ delivers high performance and long-term reliability, making it a trusted choice for engineers and designers looking to enhance their systems with digital precision.

Overall, the DS1842AN+ is a testament to Maxim Integrated's innovation in providing advanced solutions for digital control in electronic systems, offering both versatility and ease of use for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3874 $59.6850
59+ $1.9589 $115.5751
92+ $1.8977 $174.5884
126+ $1.8365 $231.3990
163+ $1.7752 $289.3576
218+ $1.5916 $346.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess