EN
  • EN
  • DE

DS1673-3

Part No DS1673-3
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Portable System Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1168895-DS1673-3
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1673-3 CAD Model

Description

The Maxim Integrated DS1673-3 Portable System Controller is a versatile and powerful integrated circuit designed to provide a comprehensive solution for power management, real-time clock/calendar, and watchdog timer functionalities. This device is engineered to cater to the needs of portable and compact systems where space is at a premium and integration of multiple functions is essential for efficiency.

Maxim Integrated DS1673-3

Key Features

  • Real-Time Clock/Calendar: The DS1673-3 includes an accurate real-time clock/calendar that maintains timekeeping with seconds, minutes, hours, day, date, month, and year information. The leap year compensation is valid up to 2100, ensuring long-term accuracy.
  • Integrated Power Control: With its power-control circuitry, this device can switch to backup power automatically, maintaining time and date operation when the primary power source is unavailable.
  • Watchdog Timer: The built-in watchdog timer helps in system reliability by initiating a system reset if the system becomes unresponsive due to software or hardware issues.
  • Low Power Consumption: Designed for portable applications, the DS1673-3 offers low power consumption, making it ideal for battery-operated devices.
  • Serial Interface: The device features a serial interface for communication, allowing easy integration into existing designs without the need for extensive rework.
  • Compact Package: The DS1673-3 is available in a small, surface-mount package, which is perfect for applications with limited PCB space.

Applications

This system controller is suitable for a wide range of applications, including but not limited to portable consumer electronics, handheld devices, industrial controllers, and embedded systems. Its robust feature set ensures that designers can rely on the DS1673-3 for accurate timekeeping, system monitoring, and power management in their next-generation products.

Technical Specifications

Parameter Value
Timekeeping Real-Time Clock/Calendar
Power Management Automatic Switch to Backup Power
Watchdog Timer System Reset Function
Interface Serial
Package Surface-Mount

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess