EN
  • EN
  • DE

DS1318R-10/TR

Part No DS1318R-10/TR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253530-DS1318R-10/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1318R-10/TR CAD Model

Description

Maxim Integrated DS1318R-10/TR Real-Time Clock

The Maxim Integrated DS1318R-10/TR is a highly integrated real-time clock (RTC) IC that offers a comprehensive solution for timekeeping in a wide array of electronic applications. Designed with precision and reliability in mind, this device is equipped with a multitude of features that make it an ideal choice for systems requiring accurate time and date information.

This RTC is capable of tracking seconds, minutes, hours, days, dates, months, and years with leap year compensation up to the year 2100. It provides a convenient binary-coded decimal (BCD) or straight binary format, which simplifies the interface with microcontrollers and other digital systems. The DS1318R-10/TR operates over a wide voltage range and has a low power consumption, making it suitable for battery-powered applications.

One of the key attributes of the DS1318R-10/TR is its surface-mount package, which allows for a compact design footprint. The '/TR' suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes, enhancing production efficiency and reducing assembly costs.

Additional features of the DS1318R-10/TR include:

  • An integrated crystal oscillator with an external crystal, which ensures stable and accurate timekeeping.
  • A serial interface for simple communication with the host processor, facilitating easy integration into system designs.
  • Automatic power-fail detection and switch circuitry that ensures the continuation of timekeeping in the event of a primary power loss by automatically switching to a backup power source.
  • A programmable alarm function that can be set to trigger on a specific date, day of the week, or time, providing versatility for various application requirements.
  • An optional industrial temperature range version, making it suitable for use in harsh environments.

The DS1318R-10/TR is an excellent choice for applications such as data loggers, handheld devices, medical equipment, point-of-sale terminals, and other systems that require an accurate time base for logging events or managing operations. With Maxim Integrated's reputation for quality and performance, this RTC component delivers the reliability and functionality needed for critical time-sensitive applications.

You May Also Be Interested in

NEC
Lowest to $11.4253
Dialog Semiconductor GmbH
Lowest to $4.8972
Intel
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Shindengen
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3370 $60.7180
33+ $3.5586 $117.4338
51+ $3.4477 $175.8327
70+ $3.3368 $233.5760
90+ $3.2248 $290.2320
120+ $2.8921 $347.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess