EN
  • EN
  • DE

DS1218S+TR

Part No DS1218S+TR
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description Nonvolatile Controller 4.5V to 5.5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Controllers
Manufacturer Maxim Integrated
Win Source Part Number 253449-DS1218S+TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1218
Introduction Date November 18, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1218S+TR CAD Model

Description

Maxim Integrated DS1218S+TR: SmartSocket 256k Nonvolatile SRAM Controller

The DS1218S+TR from Maxim Integrated is a high-performance SmartSocket Controller designed to offer nonvolatile data retention for 256k SRAMs. This innovative controller integrates a precision power-monitoring circuit, a lithium energy source, and a control circuitry in a single chip, ensuring that SRAMs maintain their data integrity during power loss or power-down conditions.

Ideal for applications requiring reliable and long-term data retention without battery maintenance, the DS1218S+TR is perfect for use in a wide range of industries, including telecommunications, computing, medical, and industrial controls. The controller is engineered to automatically switch to the backup energy source in the event of a power failure, seamlessly maintaining the SRAM's contents.

The DS1218S+TR comes in a compact surface-mount package, making it suitable for space-constrained applications. Its compatibility with JEDEC standard 28-pin 600-mil SOICs allows it to be easily integrated into existing designs without the need for significant board rework. The device operates over a wide temperature range, ensuring performance and reliability in diverse operating environments.

Key features of the DS1218S+TR include:

  • Automatic battery backup for 256k x 8 SRAMs
  • Integrated power-fail detection and write-protection circuitry
  • Unconditionally write-protects memory when VCC is out of tolerance
  • Reduces system complexity and component count
  • Compatible with JEDEC standard 256k SRAMs
  • Wide operating temperature range
  • Surface-mount package for easy integration

The DS1218S+TR is not only a powerful component for safeguarding data but also a testament to Maxim Integrated's commitment to providing innovative and robust memory solutions. This SmartSocket Controller is a must-have for any application where data integrity and reliability are paramount.

You May Also Be Interested in

Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Intel
DRAM CONTROLLER, 64M X 16, CMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3322 $59.9796
43+ $2.7339 $117.5577
66+ $2.6484 $174.7944
91+ $2.5629 $233.2239
117+ $2.4775 $289.8675
157+ $2.2211 $348.7127
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess