EN
  • EN
  • DE

DS1204

Part No DS1204
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Rev F1 Dallas Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1168720-DS1204
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1204 CAD Model

Description

Maxim Integrated DS1204 Electronic Key

The Maxim Integrated DS1204 Electronic Key, also known as a security token or cryptographic key, is a high-security, nonvolatile memory component that provides an efficient solution for preventing unauthorized access to sensitive data and systems. This electronic key is designed to serve a wide range of applications, from software authorization to system security, making it an ideal choice for designers looking to enhance the integrity and security of their products.

Key Features:

  • Unique 64-Bit Serial Number: Each DS1204 is equipped with a factory-lasered, read-only 64-bit serial number, ensuring absolute uniqueness and providing a robust foundation for security applications.
  • Nonvolatile Memory: The device includes 1024 bits of nonvolatile memory partitioned into four sections. Two of these sections are user-programmable and can be write-protected to prevent unauthorized changes.
  • Secure Communication: The DS1204 supports bidirectional challenge-and-response authentication, a critical feature for verifying the authenticity of devices and preventing unauthorized access.
  • Durable Construction: Housed in a durable package, the DS1204 is designed to withstand physical tampering, further enhancing the security of the systems in which it is used.
  • Easy Integration: With a simple communication protocol, the DS1204 can be easily integrated into existing designs, requiring minimal additional components and simplifying the implementation process.

Applications:

The versatility of the DS1204 makes it suitable for a variety of applications, including:

  • Software Licensing/Authorization
  • Access Control for Sensitive Areas
  • Electronic Wallets
  • Secure Data Storage Devices
  • Smart Card Systems

Maxim Integrated's commitment to security is evident in the DS1204 Electronic Key. With its unique combination of a secure serial number, nonvolatile memory, and challenge-and-response authentication, the DS1204 is a reliable choice for any application where data integrity and access control are of paramount importance.

For more detailed information, including technical specifications and integration guidance, designers and engineers are encouraged to consult the DS1204 datasheet and Maxim Integrated's support resources.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess