EN
  • EN
  • DE

DS1202S

Part No DS1202S
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253432-DS1202S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1202S CAD Model

Description

Maxim Integrated's DS1202S - High-Efficiency, Serial Real-Time Clock

The DS1202S from Maxim Integrated is a serial real-time clock (RTC) device that offers a comprehensive timekeeping solution for a wide range of applications. This highly integrated chip is designed to provide accurate time and date information with minimal power consumption, making it ideal for portable devices, industrial systems, and embedded applications where maintaining precise time is critical.

The DS1202S features a serial interface that enables easy communication with microcontrollers and other host devices. It uses a simple serial protocol that allows users to read and write the time and date registers with minimal effort. The device's low power requirements ensure that it can maintain timekeeping operations even when the main system power is off, using a backup battery or a supercapacitor.

This RTC chip includes a built-in crystal oscillator that eliminates the need for external timing components, further simplifying the design and reducing the overall bill of materials. The DS1202S is also equipped with an automatic leap year compensation up to the year 2100, ensuring that it can manage date information accurately over the long term without the need for manual adjustments.

Notable features of the DS1202S include:

  • Serial interface for easy communication
  • Low power consumption for extended battery life
  • Integrated crystal oscillator for precise timekeeping
  • Automatic leap year compensation
  • Compact surface-mount package suitable for space-constrained applications

Maxim Integrated's DS1202S is available in a small, surface-mount package that is designed to be mounted directly onto a printed circuit board. This compact form factor makes it an excellent choice for applications where space is at a premium. Whether you're designing a handheld device, a wearable, or a sophisticated industrial control system, the DS1202S offers the reliability and precision you need to keep your application on time, all the time.

You May Also Be Interested in

NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Dialog Semiconductor GmbH
Lowest to $4.8972
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Shindengen
Lowest to $8.3160

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess