EN
  • EN
  • DE

DS1181LE+

Part No DS1181LE+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description 20MHz to 134MHz Spread-Spectrum Clock Modulator for LCD Panels
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
PLL Yes
Main Purpose LCD Panels
Input Clock
Output LVCMOS
Number of Circuits 1
Frequency - Max 134MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1168715-DS1181LE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name DS1181
Introduction Date November 01, 2007
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS1181LE+ CAD Model

Description

The DS1181LE+ is a versatile, low-emission, spread-spectrum clock generator that significantly reduces electromagnetic interference (EMI) at the clock source. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, the DS1181LE+ is designed to optimize the performance and reliability of electronic systems by improving EMI performance, which is crucial for meeting regulatory standards and ensuring the integrity of electronic communication.

Key Features

  • Spread-Spectrum Clock Output: Utilizes spread-spectrum technology to disperse the energy of the clock signal over a wider frequency band, thereby reducing peak EMI emissions.
  • Versatile Frequency Range: Offers a programmable output frequency range, allowing it to be used for various applications and compatible with multiple system requirements.
  • Low Power Consumption: Designed for efficient operation, the DS1181LE+ helps to minimize power usage, making it suitable for power-sensitive applications.
  • High Integration: Integrates phase-locked loop (PLL) circuitry, which reduces the number of external components needed and simplifies the design process.
  • Pin-Compatible Variants: Available in different pin-compatible versions, providing design flexibility and ease of integration into existing systems without significant redesign.

Applications

The DS1181LE+ is an ideal component for a variety of applications where EMI can be a concern. It is particularly well-suited for:

  • Consumer electronics such as televisions, audio equipment, and gaming consoles.
  • Computing devices like laptops, desktops, and servers.
  • Communication systems including network routers, switches, and wireless infrastructure.
  • Industrial and automotive electronics that require robust EMI performance.

Technical Specifications

The DS1181LE+ operates with a supply voltage ranging from 3.0V to 3.6V and is available in a compact 8-pin SO package. It also features an industrial temperature range from -40°C to +85°C, making it reliable under various environmental conditions.

Conclusion

Maxim Integrated's DS1181LE+ spread-spectrum clock generator is a high-performance solution for managing EMI in electronic systems. Its advanced features and flexibility make it an essential component for designers looking to enhance system performance while complying with EMI regulatory standards.

You May Also Be Interested in

Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess