EN
  • EN
  • DE

DS1100Z-60/T&R

Part No DS1100Z-60/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 60NS 8SOIC / Delay Line IC Nonprogrammable 5 Tap 60ns 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 12ns
Tap Increment 12 ns
Available Total Delays 60ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1002382-DS1100Z-60/T&R
Ultra Librarian 3D Model Ultra Librarian DS1100Z-60/T&R CAD Model

Description

Product Overview: DS1100Z-60/T&R

The DS1100Z-60/T&R is a high-performance, 5-tap silicon delay line product designed and manufactured by Maxim Integrated. This precision timing component is an essential building block in digital systems where signal timing is critical. It is commonly used in applications such as clock distribution, signal processing, and timing adjustments in various electronic circuits.

Key Features

  • Adjustable Delay Times: The DS1100Z-60/T&R offers a series of equally spaced delays that can be selected to match specific timing requirements. This flexibility makes it an ideal choice for fine-tuning the timing in digital circuits.
  • Low-Power CMOS Technology: Built with advanced CMOS technology, this delay line consumes minimal power, which is crucial for battery-operated and energy-efficient devices.
  • High Precision: The device provides precise delay increments, ensuring accurate timing alignment for high-speed signals.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad temperature range, making it suitable for industrial and automotive applications where environmental conditions can vary widely.
  • Surface-Mount Package: The DS1100Z-60/T&R comes in a compact surface-mount package, allowing for efficient use of PCB space and ease of integration into modern electronic designs.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (T&R), it is optimized for automated assembly processes, reducing manufacturing time and costs.

Applications

The DS1100Z-60/T&R is versatile and can be used in a variety of applications, including:

  • Signal Delay and Pulse Width Modification
  • Network Synchronization
  • Skew Adjustment in Parallel Data Lines
  • Clock Distribution Networks

Technical Specifications

The DS1100Z-60/T&R operates at a nominal frequency of 60MHz, providing a series of delays through its 5 taps. Its precision and reliability are backed by Maxim Integrated's commitment to quality, making it a preferred choice for designers and engineers looking to optimize the timing characteristics of their digital systems.

Conclusion

Maxim Integrated's DS1100Z-60/T&R delay line is a durable, precise, and power-efficient solution for a wide range of timing-related applications. Its combination of adjustable delay times, low power consumption, and packaging designed for automated manufacturing makes it a valuable component for any designer aiming to enhance the performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,116 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess