EN
  • EN
  • DE

DS1091LUA-200+T

Part No DS1091LUA-200+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR SS 8UMAX / Spread Spectrum Silicon Oscillator 0.2MHz- 0.13MHz to 66.6MHz Squarewave Automotive 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconOscillator
Packaging Reel package
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 200kHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 772873-DS1091LUA-200+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1091
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1091LUA-200+T CAD Model

Description

Maxim Integrated DS1091LUA-200+T Low-Frequency Spread-Spectrum EconOscillator™

The Maxim Integrated DS1091LUA-200+T is a versatile, low-frequency, spread-spectrum EconOscillator™ designed to reduce electromagnetic interference (EMI) at the clock sources in a cost-effective and energy-efficient manner. This innovative component is ideal for a wide range of applications, including computing devices, consumer electronics, and industrial systems where noise reduction is critical for performance and regulatory compliance.

Key Features

  • Frequency Range: The DS1091LUA-200+T operates at a fixed frequency of 200kHz, providing a stable clock source for your electronic applications.
  • Spread-Spectrum Modulation: It incorporates spread-spectrum modulation capability, which disperses the energy of the fundamental frequency over a wider bandwidth, significantly reducing peak EMI levels.
  • Low Power Consumption: Designed with power efficiency in mind, this EconOscillator™ minimizes power consumption, making it suitable for battery-powered devices.
  • Integrated Multiplier and Divider: The device includes an integrated frequency multiplier and divider, allowing for flexible frequency configuration without the need for external components.
  • Temperature Stability: Built to perform consistently across a wide temperature range, ensuring reliable operation in diverse environments.
  • Small Package: The DS1091LUA-200+T comes in a compact 8-pin µSOP package, which is perfect for space-constrained applications.

Applications

  • Computing devices such as desktops, laptops, and servers
  • Consumer electronics including televisions, audio equipment, and gaming consoles
  • Industrial controls and automation systems
  • Telecommunication infrastructure

The DS1091LUA-200+T is not only a solution for EMI reduction but also a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits. With its robust design and easy integration, this EconOscillator™ ensures that your products meet stringent EMI requirements while maintaining functionality and efficiency. Whether you're designing a new system or upgrading an existing one, the DS1091LUA-200+T offers a reliable and cost-effective solution for your clock generation needs.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess