EN
  • EN
  • DE

DS1091LUA-172/V+

Part No DS1091LUA-172/V+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR SS 8-USOP / Spread Spectrum Clock Generator IC 1.72MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100, EconOscillator™
Package Tube
Product Status Obsolete
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 1.72MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1122490-DS1091LUA-172/V+
Ultra Librarian 3D Model Ultra Librarian DS1091LUA-172/V+ CAD Model

Description

The Maxim Integrated DS1091LUA-172/V+ is a high-performance, low-jitter frequency multiplier that is designed to enhance the clock signals in a variety of electronic systems. This silicon-based, spread-spectrum-clocking product is engineered to reduce electromagnetic interference (EMI) at the source with minimal impact on system performance. It is an ideal choice for applications requiring improved signal integrity and reduced radiation emissions.

Key Features

  • Frequency Range: The DS1091LUA-172/V+ operates over a wide frequency range, providing users with versatile clocking solutions for their designs.
  • Low Jitter: The device is designed to produce a clock output with exceptionally low jitter, ensuring reliable and stable operation of digital circuits that require precise timing.
  • Spread Spectrum: By modulating the clock frequency, this device helps to spread the energy associated with the clock signal over a wider bandwidth, significantly reducing peak EMI levels.
  • Power Efficiency: The DS1091LUA-172/V+ is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a small 8-pin μSOP package, the device saves valuable board space and is easy to integrate into various designs.
  • Supply Voltage: This frequency multiplier operates at a supply voltage of 3.3V, which is common in many logic circuits and systems.

Applications

The DS1091LUA-172/V+ is versatile enough to be used in a wide array of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Consumer electronics
  • Computers and peripherals
  • Industrial systems
  • Automotive electronics

With its ability to reduce EMI while maintaining signal integrity, the DS1091LUA-172/V+ from Maxim Integrated is an excellent choice for designers looking to improve the performance of their clock distribution systems without compromising on power or space.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess