The DS1052-100 is a programmable, micropower oscillator that offers a versatile and flexible solution for generating accurate time delays or frequencies in a variety of electronic applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this oscillator is designed to meet the demanding requirements of both portable and fixed electronics.
With a programmable frequency range that extends from 1Hz to 100kHz, the DS1052-100 can be precisely tailored to the needs of your project. This is made possible through a simple three-wire serial interface, which allows for easy integration into your existing designs. Its low power consumption makes it ideal for battery-operated devices, ensuring longevity and reliability even in power-sensitive applications.
The DS1052-100 also boasts a temperature-compensated voltage-controlled crystal oscillator (TCXO), providing stable frequency outputs over a wide temperature range. This feature ensures that your device maintains consistent performance regardless of environmental conditions, making it suitable for outdoor or fluctuating temperature environments.
Its compact SOT23-6 package allows the DS1052-100 to fit into space-constrained applications, while still delivering the high-quality performance expected from Maxim Integrated products. Whether you are designing consumer electronics, industrial control systems, or wireless communication devices, this programmable oscillator is an excellent choice for a reliable timing solution.
Key features of the DS1052-100 include:
- Programmable frequency range from 1Hz to 100kHz
- Low power consumption ideal for battery-operated devices
- Simple serial interface for easy integration
- Stable frequency output with TCXO
- Compact SOT23-6 packaging
In conclusion, the DS1052-100 from Maxim Integrated stands out as a versatile, efficient, and reliable component for your timing-critical applications. Its programmability, low power usage, and stability under varying conditions make it a top choice for designers looking to enhance the performance and efficiency of their electronic products.