EN
  • EN
  • DE

DG509ACWE

Part No DG509ACWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 450OHM 16SOIC / 2 Circuit IC Switch 4:1 450Ohm 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 450Ohm
Channel-to-Channel Matching (ΔRon) 27Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 1.5µs, 1µs
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Max) 1nA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DG509
Standard Package 46 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584933-DG509ACWE
Ultra Librarian 3D Model Ultra Librarian DG509ACWE CAD Model

Description

The DG509ACWE from Maxim Integrated is a high-performance, single-chip multiplexer that is designed to cater to a variety of digital and analog switching needs. This precision monolithic device integrates eight single-ended channels that can be controlled by a binary address plus an enable input, making it a versatile component for systems requiring a multiplexing function.

Key Features

  • Wide Voltage Range: The DG509ACWE operates efficiently across a wide voltage range, accommodating various system requirements with ease.
  • Low Power Consumption: Designed with power-saving in mind, this multiplexer boasts low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • High Accuracy: With its precise switching capabilities, the DG509ACWE ensures high accuracy in signal routing, which is critical for sensitive analog and digital applications.
  • Low Crosstalk: The device exhibits minimal signal interference between channels, known as crosstalk, which is essential for maintaining signal integrity in complex systems.
  • Break-before-make Switching: This feature prevents signal overlap during channel transitions, thus avoiding potential short circuits or signal disruptions.

Applications

The DG509ACWE is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Process control

Package and Reliability

Housed in a robust 16-pin wide-body SOIC package, the DG509ACWE is designed for durability and reliability. It operates over an extended industrial temperature range, ensuring performance stability under varying environmental conditions. This makes the DG509ACWE a reliable choice for industrial-grade applications requiring a high degree of robustness.

Conclusion

The Maxim Integrated DG509ACWE multiplexer is an exemplary solution for designers looking for a high-performance, low-power, and accurate multiplexing component. Its broad voltage range, low crosstalk, and efficient operation make it a versatile choice for a multitude of electronic systems. Whether it's for data acquisition, communications, or process control, the DG509ACWE delivers the quality and performance expected from a leading semiconductor manufacturer like Maxim Integrated.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1059 $64.8472
18+ $6.6511 $119.7198
27+ $6.4432 $173.9664
38+ $6.2354 $236.9452
48+ $6.0275 $289.3200
65+ $5.4040 $351.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess