EN
  • EN
  • DE

DG509ABK

Part No DG509ABK
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Monolithic CMOS Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 450 Ohm
Channel-to-Channel Matching (ΔRon) 27 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -20°C ~ 85°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CERDIP
Win Source Part Number 1167620-DG509ABK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG509A
Introduction Date February 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DG509ABK CAD Model

Description

Maxim Integrated DG509ABK Precision Analog Multiplexer

The Maxim Integrated DG509ABK is a high-performance, single 8-channel CMOS analog multiplexer designed to connect a single output to one of eight inputs. It is a versatile component widely used in data acquisition systems, test equipment, and signal routing applications. The DG509ABK offers a robust feature set that makes it an excellent choice for designers looking for reliable and precise signal management solutions.

Key Features

  • Low On-Resistance: The DG509ABK features a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and distortion when the switch is in the ON state.
  • Low Leakage Current: With a leakage current as low as 500pA at +25°C, this multiplexer maintains signal integrity by minimizing cross-talk between channels.
  • Single Supply Operation: It can operate from a single supply voltage ranging from +4.5V to +30V or a dual supply of ±4.5V to ±20V, providing flexibility in various circuit configurations.
  • TTL/CMOS-Compatible: The control logic is compatible with both TTL and CMOS levels, making it easy to interface with a wide range of digital circuitry.
  • Break-Before-Make Switching: The DG509ABK ensures break-before-make switching, which prevents momentary shorting of adjacent channels during transitions.

Applications

  • Data Acquisition Systems
  • Audio Signal Routing
  • Test Equipment
  • Process Control Systems
  • Battery Operated Systems

The DG509ABK is provided in a compact 16-pin DIP package, making it suitable for space-constrained applications. Its enhanced durability and operational lifespan make it a reliable choice for systems that require consistent performance over an extended period. Whether used in industrial, commercial, or consumer electronics, the DG509ABK from Maxim Integrated stands out for its precision and reliability in analog signal multiplexing.

For engineers and designers looking for a high-quality analog multiplexer, the Maxim Integrated DG509ABK offers the perfect blend of performance, durability, and ease of use. Its specifications and features ensure that it can meet the requirements of even the most demanding analog signal routing tasks.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess