EN
  • EN
  • DE

DG509AAZ/883B

Part No DG509AAZ/883B
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 4: 1 20-Pin LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Max Dual Supply Voltage 18 V
Min Dual Supply Voltage 4.5 V
Number of Channels 2
Number of Pins 20
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1016736-DG509AAZ/883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG509AAZ/883B CAD Model

Description

The DG509AAZ/883B, manufactured by Maxim Integrated, is a precision analog multiplexer that exemplifies high-performance switching in electronic systems. This device is specifically designed to handle dual 4-channel and single 8-channel multiplexing, making it an ideal component for a variety of applications that require efficient routing of analog and digital signals.

Key Features

  • Multiple Configuration Options: The DG509AAZ/883B can be configured as a dual 4-channel or a single 8-channel multiplexer, providing flexibility in its application across different circuit designs.
  • Low On-Resistance: With a low on-resistance, the device ensures minimal signal attenuation, thereby maintaining signal integrity during the switching process.
  • High Off-Isolation: The high off-isolation feature of the DG509AAZ/883B minimizes crosstalk between channels, which is critical for applications requiring high signal purity.
  • Single-Supply Operation: The device can operate with a single power supply, ranging from +10.8V to +16.5V, which simplifies the power design for the system.
  • Extended Temperature Range: It operates over an extended military temperature range, from -55°C to +125°C, making it suitable for use in harsh environments.
  • TTL/CMOS Compatible: The logic inputs are compatible with TTL and CMOS levels, allowing for easy integration with digital systems.

Applications

The DG509AAZ/883B is versatile and can be used in various high-end applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Avionics
  • Military and Space Equipment

Quality and Reliability

Maxim Integrated ensures that the DG509AAZ/883B meets the highest quality and reliability standards, which are requisite for military and aerospace applications. The device is also available in a ceramic DIP package, which provides additional robustness and long-term reliability.

For engineers and designers looking for a reliable multiplexer to manage multiple signal paths with high precision and minimal signal degradation, the DG509AAZ/883B from Maxim Integrated is an excellent choice that combines performance with durability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess