EN
  • EN
  • DE

DG508AEWE+

Part No DG508AEWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC / Analog Multiplexer Single 8:1 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 450 Ohm
Channel-to-Channel Matching (ΔRon) 27 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772683-DG508AEWE+
Popularity Medium
Supply and Demand Status Limited
Family Name DG508A
Introduction Date February 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG508AEWE+ CAD Model

Description

Introducing the Maxim Integrated DG508AEWE+ Analog Multiplexer

The DG508AEWE+ is a precision analog multiplexer from the renowned semiconductor manufacturer Maxim Integrated. This high-performance component is designed to provide efficient and reliable switching of analog signals in a wide range of applications, from industrial systems to sophisticated data acquisition units.

Constructed using Maxim's proprietary silicon-gate CMOS process, the DG508AEWE+ offers low on-resistance and low charge injection, which ensures minimal distortion and signal loss during the switching process. This makes it an excellent choice for applications that require high signal integrity and accuracy.

Key Features of the DG508AEWE+

  • Low On-Resistance: The device boasts a low on-resistance of typically 100 ohms, which remains flat over the specified signal range. This characteristic minimizes signal attenuation and preserves the integrity of the analog signal being switched.
  • Single +15V or Dual ±15V Supply: The multiplexer operates on a single +15V supply or dual ±15V supplies, providing flexibility in system design and ensuring compatibility with a variety of analog voltages.
  • Low Power Consumption: With CMOS technology, the DG508AEWE+ ensures low power dissipation, making it suitable for power-sensitive applications.
  • High Accuracy: The device features low charge injection, which reduces switching transients and enables high-precision signal routing.
  • TTL/CMOS-Compatible: Logic inputs are TTL/CMOS-compatible, allowing the DG508AEWE+ to be easily interfaced with a wide range of digital controllers and processors.
  • ESD Protection: The inputs and outputs of the DG508AEWE+ include ESD protection diodes that provide enhanced robustness against electrostatic discharge events.

The DG508AEWE+ is presented in a 16-pin wide-body SOIC package, which is suitable for surface mount technology (SMT) and is compatible with standard PCB assembly processes. Its compact size and high integration level make it an ideal solution for space-constrained applications.

Whether you're designing data acquisition systems, test equipment, or process control interfaces, the Maxim Integrated DG508AEWE+ analog multiplexer delivers the performance and reliability that professionals expect. With its combination of low on-resistance, high signal fidelity, and versatility, this multiplexer stands as a top choice for engineers looking to optimize their analog signal routing.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0861 $53.1193
30+ $3.3527 $100.5810
47+ $3.2479 $152.6513
64+ $3.1431 $201.1584
83+ $3.0384 $252.1872
111+ $2.7241 $302.3751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess