EN
  • EN
  • DE

DG507ACWI+

Part No DG507ACWI+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 8: 1 28-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Logic Function Multiplexer
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 1 W
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Channels 1
Number of Circuits 2
Number of Pins 28
Operating Supply Current 300 µA
Operating Supply Voltage 15 V
Packaging Bulk
Propagation Delay 600 ns
Radiation Hardening No
Resistance 400 Ω
RoHS Compliant
Supply Type Dual
Turn-Off Delay Time 400 ns
Turn-On Delay Time 1 µs
Win Source Part Number 1030418-DG507ACWI+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG507ACWI+ CAD Model

Description

Maxim Integrated's DG507ACWI+ Multiplexer

The DG507ACWI+ is a high-performance analog multiplexer from Maxim Integrated, designed to deliver precision signal routing in a wide array of applications. This versatile component is ideal for use in data acquisition systems, communication systems, and audio/video signal routing, where low on-resistance and high off-isolation are critical.

Featuring a dual 8-channel or single 16-channel configuration, the DG507ACWI+ provides the flexibility needed for complex signal management tasks. The multiplexer operates with a single +15V or dual ±15V power supply, ensuring compatibility with most analog systems. Its on-resistance is characterized for 10V, 15V, and 20V operation, highlighting the device's adaptability to different signal levels.

One of the standout features of the DG507ACWI+ is its ESD protection, which exceeds 2000V per Method 3015.7 of MIL-STD-883C. This robust protection ensures the device's reliability and longevity in environments where electrostatic discharge could pose a risk to electronic components.

The device's low charge injection of 15pC (max) and low power consumption make it an energy-efficient choice for battery-powered and portable devices. Additionally, the DG507ACWI+ boasts a fast transition time of 250ns and a low crosstalk between channels, which minimizes signal interference and maintains the integrity of the routed signals.

For ease of integration into existing systems, the DG507ACWI+ is TTL/CMOS logic compatible, allowing for straightforward interfacing with a variety of digital controllers. The multiplexer is available in a wide operating temperature range from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

The DG507ACWI+ comes in a 24-pin Wide SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This package type also contributes to the device's low profile in space-constrained applications.

In summary, Maxim Integrated's DG507ACWI+ is a high-quality analog multiplexer that combines excellent signal handling capabilities with robust protection features, making it a top choice for engineers and designers looking for reliable and efficient signal routing solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess