EN
  • EN
  • DE

DG507ACK

Part No DG507ACK
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Monolithic CMOS Analog Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1167608-DG507ACK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG507ACK CAD Model

Description

The DG507ACK from Maxim Integrated is a precision, dual 8-channel, high-performance monolithic CMOS analog multiplexer. This versatile component is designed to connect a single output to one of the 16 single-ended inputs, which are organized in two banks of eight channels each. It is an ideal choice for a wide array of applications, ranging from data acquisition systems and signal routing to industrial automation and instrumentation.

Key Features

  • Low On-Resistance: The DG507ACK features a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and power loss, which is critical for maintaining signal integrity in precision analog applications.
  • Low Crosstalk and Off-Isolation: The device is engineered to minimize crosstalk and off-isolation, thus reducing interference between channels and enhancing overall system performance.
  • Single or Dual Supply Operation: Flexibility is offered through its ability to operate with a single supply ranging from +15V to +30V or a dual supply of ±15V, accommodating various system designs and power availability.
  • Low Power Consumption: With CMOS technology, the DG507ACK provides low power dissipation, making it suitable for power-sensitive applications.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which guards against inadvertent static discharges that could otherwise damage the device.
  • TTL/CMOS Compatible: TTL and CMOS logic compatibility ensures that the DG507ACK can be easily interfaced with a wide range of digital circuits.

Applications

The DG507ACK is well-suited for applications that require reliable and precise signal routing, such as:

  • Test equipment and instrumentation
  • Data acquisition systems
  • Process control systems
  • Medical equipment
  • Communication systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DG507ACK is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and durability for professional and industrial environments.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess