EN
  • EN
  • DE

DG506ACJ

Part No DG506ACJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX MONO CMOS ANALOG DIP / Monolithic CMOS Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Circuits 1
On-State Resistance (Maximum) 450Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1μs, 400ns
Channel Capacitance (CS(off), CD(off)) 6pF, 45pF
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Part Number Series DG506A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811384-DG506ACJ
Ultra Librarian 3D Model Ultra Librarian DG506ACJ CAD Model

Description

The DG506ACJ, from Maxim Integrated, is a high-performance analog multiplexer that offers precision, reliability, and ease of use for various applications. Designed to work with dual supplies ranging from ±4.5V to ±20V or a single supply between 9V and 40V, this versatile component is ideal for a wide array of electronic systems. Its monolithic CMOS technology ensures reduced power consumption and increased durability.

Key Features

  • Multiple Channel Configurations: The DG506ACJ provides a single 16-channel or dual 8-channel configuration, giving designers the flexibility to select the most suitable setup for their specific application needs.
  • Low On-Resistance: With an on-resistance of typically 100 ohms, this multiplexer ensures minimal signal distortion and loss, thus preserving signal integrity.
  • Low Leakage Current: The device exhibits an extremely low leakage current, which is critical for maintaining accuracy in sensitive analog signal processing applications.
  • High Off Isolation: The DG506ACJ features high off isolation, which minimizes crosstalk between channels and ensures that signals are cleanly and accurately routed.
  • TTL/CMOS Compatible: The control logic is compatible with both TTL and CMOS levels, allowing for easy integration with a variety of digital systems.

Applications

The DG506ACJ is suitable for use in multiple applications, including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching
  • Medical instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the DG506ACJ is no exception. Each device is rigorously tested to ensure it meets the strictest quality standards. With its robust design and proven reliability, the DG506ACJ is a component you can trust for critical and long-term applications.

Conclusion

In summary, the DG506ACJ from Maxim Integrated stands out as an exemplary analog multiplexer, delivering high performance, versatility, and reliability. Whether for industrial, commercial, or specialized applications, the DG506ACJ is engineered to meet the demands of any complex analog signal routing requirement.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess