EN
  • EN
  • DE

DG506ABK

Part No DG506ABK
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Monolithic CMOS Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Circuits 1
On-State Resistance (Maximum) 450 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1μs, 400ns
Channel Capacitance (CS(off), CD(off)) 6pF, 45pF
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CerDip
RoHS State Request Verification
Win Source Part Number 1167601-DG506ABK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG506A
Introduction Date May 21, 1996
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DG506ABK CAD Model

Description

The DG506ABK, crafted by the renowned Maxim Integrated, stands as a testament to the company's dedication to excellence in the field of analog signal processing. This precision monolithic multiplexer is engineered to facilitate the routing of analog signals in complex electronic systems. It's an ideal choice for applications demanding high performance with low power consumption.

Key Features

  • Wide Voltage Range: The DG506ABK operates effectively across a broad voltage range, accommodating various system requirements.
  • Low Power Consumption: Designed for efficiency, it ensures minimal power wastage, making it suitable for battery-powered devices.
  • High Signal Integrity: With its precise construction, the DG506ABK maintains the integrity of the signal, ensuring accurate data transmission.
  • Durability: Maxim Integrated's commitment to quality means the DG506ABK is built to last, offering reliable performance over time.

Applications

The versatile nature of the DG506ABK allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Test equipment

Technical Specifications

Parameter Value
Number of Channels 16
On-Resistance (Max) 100 Ohms
On-Resistance Match Between Channels 5 Ohms
Operating Temperature Range -40°C to +85°C
Package DIP-24, SO-24

Conclusion

In conclusion, the DG506ABK from Maxim Integrated is a robust and efficient choice for designers looking to manage multiple analog signals within their electronic systems. Its combination of high performance, low power consumption, and reliable operation makes it an essential component for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8991 $57.9820
49+ $2.3793 $116.5857
76+ $2.3042 $175.1192
104+ $2.2303 $231.9512
134+ $2.1564 $288.9576
180+ $1.9335 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess