EN
  • EN
  • DE

DG419LEUA+

Part No DG419LEUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 250pA
Crosstalk -86dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 014281-DG419LEUA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG419LEUA+ CAD Model

Description

Overview of Maxim Integrated's DG419LEUA+

The DG419LEUA+ is a high-performance, precision monolithic analog switch from Maxim Integrated, designed to cater to a wide range of applications that require efficient and reliable switching of analog signals. This device is part of Maxim's renowned DG series, which is well-known for its superior analog switch technology.

Key Features

  • Single-Pole, Double-Throw (SPDT) Configuration: The DG419LEUA+ offers a versatile SPDT configuration, which means it can switch one input signal to two output lines or vice versa, providing flexibility in signal routing.
  • Low On-Resistance: With an on-resistance typically as low as 35 ohms, this switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in precision applications.
  • Low Charge Injection: The switch exhibits low charge injection, which minimizes signal errors and disturbances during the switching process, making it ideal for sensitive analog circuits.
  • Single-Supply Operation: It operates from a single power supply ranging from +4.5V to +30V, or from dual supplies of ±4.5V to ±20V, providing flexibility in various system designs.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which safeguards the switch against damage from static electricity and enhances its robustness in harsh environments.
  • TTL/CMOS Compatible: The DG419LEUA+ is compatible with TTL and CMOS logic levels, allowing for easy integration into digital systems without the need for additional level-shifting circuitry.

Applications

The DG419LEUA+ is suitable for a broad spectrum of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Test equipment and instrumentation
  • Communication systems
  • Sample-and-hold circuits

Package and Quality

The switch is available in a compact 8-pin µMAX package, which is designed for space-constrained applications. Maxim Integrated ensures high-quality and reliability standards for the DG419LEUA+, making it a trusted choice for engineers and designers looking for a robust analog switch solution.

In summary, the DG419LEUA+ from Maxim Integrated is a high-quality SPDT analog switch that combines low on-resistance, low charge injection, and ESD protection, making it an excellent choice for precise and reliable signal switching in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6452 $62.5808
8+ $12.8371 $102.6968
13+ $12.4360 $161.6680
17+ $12.0348 $204.5916
22+ $11.6337 $255.9414
29+ $10.4302 $302.4758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess