EN
  • EN
  • DE

DG412EVE

Part No DG412EVE
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Improved, Quad, SPST Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1167521-DG412EVE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG412EVE CAD Model

Description

The DG412EVE from Maxim Integrated is a high-performance, monolithic quad analog switch designed to deliver precision and reliability in a compact package. This device is part of a series of improved, high-speed, low-power, CMOS analog ICs. It is particularly well-suited for applications requiring efficient power management and robust signal routing, such as data acquisition systems, communication systems, and industrial automation.

The DG412EVE operates with a single +15V or dual ±15V power supply, making it versatile for various circuit configurations. Its on-resistance is matched between switches to within 5Ω and is flat over the specified signal range (Δ5Ω max). This feature ensures minimal signal distortion and provides excellent linearity, which is essential for precision analog signal handling.

With a low charge injection of 10pC (max) and fast switching times (tON = 175ns and tOFF = 145ns), the DG412EVE is optimized for applications that require high-speed operation without sacrificing accuracy. The low power consumption of the device, with a supply current of only 1µA (max), makes it ideal for portable and battery-powered equipment where power efficiency is crucial.

The DG412EVE also features a high off-isolation of -75dB at 1MHz, which minimizes crosstalk between channels, ensuring signal integrity is maintained throughout the system. Additionally, the device has an extended operating temperature range from -40°C to +85°C, which allows it to perform reliably in harsh environmental conditions.

Maxim Integrated has designed the DG412EVE with ESD protection, ensuring that the device is robust against electrostatic discharges, which enhances its durability and longevity in the field. The package options for this switch include the narrow 16-pin SOIC and the 16-pin TSSOP, providing flexibility in design for space-constrained applications.

Overall, the DG412EVE analog switch by Maxim Integrated is a superior choice for designers looking for a mix of performance, power efficiency, and reliability in their analog signal routing applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess