EN
  • EN
  • DE

DG411FDY

Part No DG411FDY
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Quad, Rail-to-Rail, Fault-Protected, SPST Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1167509-DG411FDY
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG411FDY CAD Model

Description

Maxim Integrated's DG411FDY Precision Analog Switch

The DG411FDY from Maxim Integrated is a high-performance, monolithic, quad single-pole single-throw (SPST) analog switch designed to deliver precision signal switching with enhanced analog characteristics. This component is an ideal choice for a wide range of applications, including data acquisition systems, communication systems, test equipment, and audio signal routing.

Key Features:

  • Low On-Resistance: The DG411FDY features a low on-resistance (RON) of typically 35 ohms, ensuring minimal signal attenuation and power loss when the switch is in the closed (on) position.
  • High Off-Isolation: With a high off-isolation rating, this switch minimizes crosstalk between channels when in the off state, preserving signal integrity across multiple signal paths.
  • Low Charge Injection: The device exhibits low charge injection, which reduces the transient effects on the signal line when switching, making it suitable for precision applications.
  • Single Supply Operation: The DG411FDY operates from a single power supply ranging from +5V to +30V, or a dual supply of ±4.5V to ±20V, providing flexibility in various system designs.
  • TTL/CMOS Compatible: The logic input is compatible with TTL and CMOS levels, allowing for easy integration with digital controllers and microprocessors.
  • Enhanced ESD Protection: The device features improved Electrostatic Discharge (ESD) protection, ensuring robust performance in environments prone to static discharge.

Applications:

The versatility of the DG411FDY makes it suitable for a variety of applications, including:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Analog and Digital Multiplexing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Instrumentation

Maxim Integrated's DG411FDY is available in a 16-pin SOIC package, providing a compact solution for designs where board space is at a premium. With its precision performance and high reliability, the DG411FDY stands out as a superior choice for designers looking to enhance their system's analog switching capabilities.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2451 $61.4706
14+ $8.4063 $117.6882
22+ $8.1436 $179.1592
30+ $7.8810 $236.4300
38+ $7.6181 $289.4878
51+ $6.8301 $348.3351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess