EN
  • EN
  • DE

DG411AK/883B

Part No DG411AK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 4 X SPST 30 OHM 16DIP / 4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 30Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm (Max)
Voltage - Supply, Single (V+) 10V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number DG411
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1220384-DG411AK/883B
Ultra Librarian 3D Model Ultra Librarian DG411AK/883B CAD Model

Description

The DG411AK/883B is a high-performance, precision monolithic analog switch developed by Maxim Integrated, a renowned leader in the design, manufacturing, and marketing of linear and mixed-signal integrated circuits. This product is specifically designed to meet the stringent requirements of military and aerospace applications, ensuring reliability and functionality even under the most demanding conditions.

Key Features

  • High Reliability: The DG411AK/883B is compliant with military standards, providing dependable performance in extreme environments.
  • Low On-Resistance: With its low on-resistance, this analog switch ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • Fast Switching: The device offers fast switching times, which is critical for applications where timing and speed are crucial.
  • Single or Dual Supply Operation: It can operate from a single +15V supply or from dual ±15V supplies, providing flexibility for various circuit designs.
  • Low Power Consumption: Designed for efficiency, the DG411AK/883B helps in reducing the overall power consumption of the system it is integrated into.
  • Improved Crosstalk and Off-Isolation: The device features enhanced crosstalk and off-isolation specifications, which is essential for maintaining signal integrity in complex systems.

Applications

The DG411AK/883B is suited for a wide range of high-end applications, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Avionics
  • Military Systems
  • Precision Data Acquisition Systems

Quality and Environmental Compliance

Maxim Integrated ensures that the DG411AK/883B meets the highest quality standards and is compliant with environmental regulations. The product is manufactured with the consideration of long-term reliability and sustainability, catering to the needs of mission-critical systems where failure is not an option.

Conclusion

In summary, the DG411AK/883B from Maxim Integrated is a robust, high-performance analog switch that offers exceptional performance and reliability for military and aerospace applications. Its fast switching, low on-resistance, and flexible supply operation make it a versatile choice for designers looking to optimize their high-end systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess