EN
  • EN
  • DE

DG408CUE+T

Part No DG408CUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 3pF, 26pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 131160-DG408CUE+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG408CUE+T CAD Model

Description

Maxim Integrated's DG408CUE+T: High-Performance Analog Multiplexer

Introducing the DG408CUE+T, a state-of-the-art analog multiplexer from Maxim Integrated that exemplifies precision and versatility in signal routing. This high-performance component is an essential building block for a wide range of applications, from data acquisition systems to communication devices, where reliable and efficient analog signal management is crucial.

Key Features

  • Single 8-Channel Multiplexer: The DG408CUE+T offers eight precisely matched channels, allowing for seamless switching and routing of analog signals.
  • Low On-Resistance: With a low on-resistance (RON) of 100 ohms, this multiplexer ensures minimal signal attenuation, preserving signal integrity and reducing power loss.
  • Low Charge Injection: The device has been designed to minimize charge injection, which can be critical in sensitive analog applications where signal purity is paramount.
  • TTL/CMOS Compatible: Its control inputs are compatible with TTL and CMOS levels, making it easy to interface with a wide range of digital logic components.
  • Single or Dual Supply Operation: The DG408CUE+T can operate with a single supply ranging from +10V to +30V or a dual supply from ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Extended Temperature Range: It is designed to perform reliably in a broad temperature range from -40°C to +85°C, suitable for demanding environments.
  • Enhanced ESD Protection: The device features built-in electrostatic discharge (ESD) protection, safeguarding it against the potential damage from static electricity.

Applications

The DG408CUE+T is an ideal choice for applications that require high-precision analog signal routing, including:

  • Data acquisition systems
  • Test equipment
  • Audio and video switching
  • Industrial process control
  • Medical instrumentation

Maxim Integrated's commitment to quality and performance is evident in the DG408CUE+T multiplexer. With its robust design and advanced technical specifications, this component delivers the reliability and functionality that engineers need to create sophisticated electronic systems. Whether you are designing for the lab or for the field, the DG408CUE+T stands ready to meet your analog signal routing requirements with precision and efficiency.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1259 $63.3777
6+ $17.3340 $104.0040
9+ $16.7924 $151.1316
13+ $16.2507 $211.2591
16+ $15.7090 $251.3440
22+ $14.0839 $309.8458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess